0.5mm FFC/FPC Socket, 4 Pos, SMT, Receptacle, Gold Plated Product overview: 5014610401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5014610401 can be used for catalog matching and distributor lookup.
"4 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Manufacturer: Molex
Win Source Part Number: 1128931-5014610401
Packaging: Tape and Reel
Number of Positions: 4
Pitch: 0.020" (0.50mm)
Mounting Style: SMT, Right Angle
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.031" (0.80mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.12mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Notched
Actuator Material: Polymer, Glass Filled
Material Flammability Rating: UL94 V-0
Dielectric Material: Polymer, Glass Filled
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.3A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 399-5014610401 | 5014610401-ND | 1128931-5014610401 |
| Product Name | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (FlatFlexible) Connectors - 5014610401 |
| Termination | Solder | Solder | |
| Voltage Rating | 50 volts | 50 volts | 50 volts |
| Current Rating | 0.3 amps | 0.3 amps | 0.3 amps |
| Connector Type | FPC / FFC |