USB - mini B USB 2.0 OTG Receptacle Connector 5 Position Through Hole
Molex 5000750517 USB Connector
Molex 5000750517 USB Connector
CONN RCPT USB2.0 MINI B VERT
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM17120-ND | 1512679 | 5000750517 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Category | USB | ||
| Connector Type | USB - mini B | USB | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |
| Mounting | Through Hole | Through hole | Through Hole |
| Voltage Rating | 30 volts | 30 volts | 30 volts |