7 Pos 1mm Pitch SMD Male Header Connector, 1A 50V Product overview: 5013310707 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 50V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5013310707 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 849820-5013310707
Series: Pico-Clasp 501331
Features: Connector Header position
Package: Reel - TR
Family Name: 501331
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM7884TR, WM7884CT, 23-501331-0707CT, WM7884DKR-ND, WM7884TR-ND, WM7884DKR, 23-501331-0707DKR, WM7884CT-ND, 23-5013310707TR, 501331-0707
"Connector Header Surface Mount 7 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 7 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 7 position 0.039"" (1.00mm)"
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-5013310707 | 2076845 | 849820-5013310707 | 900-5013310707TR-ND |
| Product Name | SMD 1A 50V Electronic Connector | PCB Headers | Rectangular Connectors - 5013310707 | Headers, Male Pins |
| Gender | Male / Plug | |||
| Termination | Solder | |||
| Voltage Rating | 50 volts | |||
| Current Rating | 1.0 amps |