EDAC, Inc. Hard Metric, Standard 500-040-225-E02

Description
40 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle ZD
Request a Quote Datasheet
Description
40 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle ZD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 151-1605-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
151-1605-ND
Hard Metric, Standard 151-1605-ND
40 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle ZD

40 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle ZD

Buy Now Datasheet
Backplane Connectors - Specialized - 500-040-225-E02 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
500-040-225-E02
Backplane Connectors - Specialized 500-040-225-E02
ZD CONNECTOR, 2.0 MM HARD METRIC

ZD CONNECTOR, 2.0 MM HARD METRIC

Supplier's Site Datasheet
Zd Backplane Conn, Rcpt, 40Pos, 2.5Mm; Product Range Edac - 78AC5789 - Newark, An Avnet Company
Chicago, IL, United States
Zd Backplane Conn, Rcpt, 40Pos, 2.5Mm; Product Range Edac
78AC5789
Zd Backplane Conn, Rcpt, 40Pos, 2.5Mm; Product Range Edac 78AC5789
ZD BACKPLANE CONN, RCPT, 40POS, 2.5MM; Product Range:-; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

ZD BACKPLANE CONN, RCPT, 40POS, 2.5MM; Product Range:-; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-1605-ND 500-040-225-E02 78AC5789
Product Name Hard Metric, Standard Backplane Connectors - Specialized Zd Backplane Conn, Rcpt, 40Pos, 2.5Mm; Product Range Edac
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 250 volts
Contact Pitch 2.49 mm (0.0980 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details