Molex FFC, FPC (Flat Flexible) Connector Assemblies 5014610891

Description
"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - WM14413TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
WM14413TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies WM14413TR-ND
"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - WM14413CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
WM14413CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies WM14413CT-ND
"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - WM14413DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
WM14413DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies WM14413DKR-ND
"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333375-5014610891 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333375-5014610891
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333375-5014610891
Manufacturer: Molex Win Source Part Number: 1333375-5014610891 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 8 Pitch: 0.020" (0.50mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.031" (0.80mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyamide (PA46), Nylon 4/6, Glass Filled Material Flammability Rating: UL94 HB Housing Color: Black Standard Package: 3,000 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Temperature Range - Operating: -40°C ~ 85°C Actuator Color: White ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.3A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM14413DKR,WM14413CT ,5014610891-ND,WM144 13TR,501461-0891 Base Product Number: 501461 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333375-5014610891
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 8
Pitch: 0.020" (0.50mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.031" (0.80mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.12mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Notched
Housing Material: Polyamide (PA), Nylon, Glass Filled
Actuator Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Material Flammability Rating: UL94 HB
Housing Color: Black
Standard Package: 3,000
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: White
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM14413DKR,WM14413CT,5014610891-ND,WM14413TR,501461-0891
Base Product Number: 501461
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-5014610891
Electronic Connector 399-5014610891
8 Pos 1 Row RA Header Connector, 0.02" Pitch, Gold Plated Product overview: 5014610891 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5014610891 can be used for catalog matching and distributor lookup.

8 Pos 1 Row RA Header Connector, 0.02" Pitch, Gold Plated Product overview: 5014610891 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5014610891 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM14413TR-ND 1333375-5014610891 399-5014610891
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.3 amps 0.3 amps 0.3 amps
Unlock Full Specs
to access all available technical data