Mill-Max Mfg. Corp. Rectangular Connectors - 499-10-202-10-007000 499-10-202-10-007000

Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 772259-499-10-202-10 -007000 Series: 499 Packaging: Bulk Connector Type: Mating Target Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Number of Contacts: 2 Mounting: Through Hole, Right Angle Material: Brass Alloy Part Status: Obsolete(EOL) Family Name: 499 Categories: Connectors, Interconnects Introduction Date: December 15, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 772259-499-10-202-10 -007000 Series: 499 Packaging: Bulk Connector Type: Mating Target Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Number of Contacts: 2 Mounting: Through Hole, Right Angle Material: Brass Alloy Part Status: Obsolete(EOL) Family Name: 499 Categories: Connectors, Interconnects Introduction Date: December 15, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 499-10-202-10-007000 - 772259-499-10-202-10-007000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 499-10-202-10-007000
772259-499-10-202-10-007000
Rectangular Connectors - 499-10-202-10-007000 772259-499-10-202-10-007000
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 772259-499-10-202-10 -007000 Series: 499 Packaging: Bulk Connector Type: Mating Target Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Number of Contacts: 2 Mounting: Through Hole, Right Angle Material: Brass Alloy Part Status: Obsolete(EOL) Family Name: 499 Categories: Connectors, Interconnects Introduction Date: December 15, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 772259-499-10-202-10-007000
Series: 499
Packaging: Bulk
Connector Type: Mating Target
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Number of Contacts: 2
Mounting: Through Hole, Right Angle
Material: Brass Alloy
Part Status: Obsolete(EOL)
Family Name: 499
Categories: Connectors, Interconnects
Introduction Date: December 15, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Spring Loaded - ED1592-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
ED1592-ND
Spring Loaded ED1592-ND
2 Position Spring Mating Target Connector Through Hole, Right Angle

2 Position Spring Mating Target Connector Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 772259-499-10-202-10-007000 ED1592-ND
Product Name Rectangular Connectors - 499-10-202-10-007000 Spring Loaded
Connector Type Rectangular Connectors, Heavy Duty Mating Target
Unlock Full Specs
to access all available technical data