Electronic Component
"9 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
Win Source Part Number: 1049535-4DB-P108-09
Category: Connectors, Interconnects>Termin
Series: 4DB, Buchanan
Pitch: 0.325" (8.26mm)
Color: Black
Number of Rows: 1
Package: Tray
Wire Gauge: 12-22 AWG
Voltage Rating: 150V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 9
Standard Package: 24
Number of Wire Entries: 9
Mounting Type: Through Hole
Temperature Range - Operating: 105°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc, Clear Chromate
Alternative Parts (Cross-Reference): 3-1437648-8; 1546158-2; 9-1437648-3; 1-282838-0; 282959-9; 4-1437648-13-1437667
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 3-1437667-2,3-143766
Base Product Number: 4DB
4DB-P108-09=4DB ASSEMBLY ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4DB-P108-09 | A113425-ND | 1049535-4DB-P108-09 | 15H7572 |
| Product Name | Barrier Blocks | Connectors, Interconnects - Terminal Blocks - Barrier Blocks | 4Db-P108-09=4Db Assembly Rohs Compliant Buchanan - Te Connectivity | |
| Mounting | Through Hole | Through Hole |