80 Connector Header, Male Pins and Blades Through Hole ZD Plus
ZD+ CONNECTOR, 2.0MM HARD METRIC
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-1607-ND | 500-080-231-H01 |
| Product Name | Hard Metric, Standard | Backplane Connectors - Specialized |
| Connector Type | Header, Male Pins and Blades | |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |