TE Connectivity Standard Circular Connectors 494013-E

Description
Body Features Entry Style : Top Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Dimensions Assembly Length (MM) : 9 Electrical Characteristics Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Sealable : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Entry Style : Top Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Dimensions Assembly Length (MM) : 9 Electrical Characteristics Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Sealable : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 494013-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
494013-E
Standard Circular Connectors 494013-E
Body Features Entry Style : Top Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Dimensions Assembly Length (MM) : 9 Electrical Characteristics Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Sealable : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Entry Style : Top
  • Environmental Protection : IP67

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Assembly Length (MM) : 9

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - 2684-494013-ETR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-494013-ETR-ND
Circular Connector Assemblies 2684-494013-ETR-ND
M12 M 4 A * S * 201 10,5 094 * *

M12 M 4 A * S * 201 10,5 094 * *

Buy Now Datasheet
Circular Connector Assemblies - 2684-494013-ECT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-494013-ECT-ND
Circular Connector Assemblies 2684-494013-ECT-ND
M12 M 4 A * S * 201 10,5 094 * *

M12 M 4 A * S * 201 10,5 094 * *

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 494013-E 2684-494013-ETR-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Board to Board Connector; Circular / Cylindrical Connectors Insert, Male Pins
Termination Surface Mount
Mounting Board Mount Surface Mount
Unlock Full Specs
to access all available technical data