Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 16-VFQFN, 16-MLF
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Termination: Solder
Contact Length - Post: 0.102" (2.60mm)
2.50mm 3.50mm 3.70mm CMC Header Sealed Right Angle 48 Circuits Black Product overview: 5007621001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5007621001 can be used for catalog matching and distributor lookup.
Connector Header Panel Mount, Through Hole, Right Angle 48 (40 + 8 Power) position
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-5007621001 | 665721 | 900-5007621001-ND | |
| Product Name | Connectors,Interconnects | Electronic Connector | PCB Headers | Headers, Male Pins |
| Termination | Solder | |||
| Geometry | Right Angle | |||
| Connector Type | Header Connector; Header |