Molex Headers, Male Pins 5013310607

Description
"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM7883DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM7883DKR-ND
Headers, Male Pins WM7883DKR-ND
"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM7883TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM7883TR-ND
Headers, Male Pins WM7883TR-ND
"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM7883CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM7883CT-ND
Headers, Male Pins WM7883CT-ND
"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-5013310607
Electronic Connector 314-5013310607
Board-to-Board Header/Receptacle Connector Product overview: 5013310607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5013310607 can be used for catalog matching and distributor lookup.

Board-to-Board Header/Receptacle Connector Product overview: 5013310607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5013310607 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 5013310607 - 849849-5013310607 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5013310607
849849-5013310607
Rectangular Connectors - 5013310607 849849-5013310607
Manufacturer: Molex, LLC Win Source Part Number: 849849-5013310607 Series: Pico-Clasp 501331 Features: Connector Header position Package: Reel - TR Family Name: 501331 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 501331-0607, WM7883DKR, WM7883CT, WM7883TR

Manufacturer: Molex, LLC
Win Source Part Number: 849849-5013310607
Series: Pico-Clasp 501331
Features: Connector Header position
Package: Reel - TR
Family Name: 501331
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 501331-0607, WM7883DKR, WM7883CT, WM7883TR

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
5013310607
Connectors >> Wire To Board / Wire To Wire Connector 5013310607
1x6P 6P 1 Tin 1mm 6 Phosphor bronze Brick nogging SMD,P=1mm Wire To Board / Wire To Wire Connector ROHS

1x6P 6P 1 Tin 1mm 6 Phosphor bronze Brick nogging SMD,P=1mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM7883DKR-ND 314-5013310607 849849-5013310607 5013310607
Product Name Headers, Male Pins Electronic Connector Rectangular Connectors - 5013310607 Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data