TE Connectivity Standard Circular Connectors 494518-E

Description
Body Features Environmental Protection : IP65, IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 12 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length (MM) : 10.5 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Shell Type : Metal Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Environmental Protection : IP65, IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 12 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length (MM) : 10.5 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Shell Type : Metal Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 494518-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
494518-E
Standard Circular Connectors 494518-E
Body Features Environmental Protection : IP65, IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 12 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length (MM) : 10.5 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Shell Type : Metal Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Environmental Protection : IP65, IP67

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 12

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : No

Dimensions


  • Assembly Length (MM) : 10.5

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 100
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : No
  • Shell Type : Metal

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Connectors Unreviewed - 494518-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
494518-E
Connectors Unreviewed 494518-E
M12 VERTICAL MALE 12-PIN A-CODING SMT

M12 VERTICAL MALE 12-PIN A-CODING SMT

Buy Now
Circular Connector Assemblies - 2684-494518-ECT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-494518-ECT-ND
Circular Connector Assemblies 2684-494518-ECT-ND
12 Position Circular Connector Insert, Male Pins Solder Eyelet(s)

12 Position Circular Connector Insert, Male Pins Solder Eyelet(s)

Buy Now Datasheet
Sensor Conn, M12, Plug, 12Pos, Smt; Product Range Erni - Te Connectivity - 50AK8317 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 12Pos, Smt; Product Range Erni - Te Connectivity
50AK8317
Sensor Conn, M12, Plug, 12Pos, Smt; Product Range Erni - Te Connectivity 50AK8317
SENSOR CONN, M12, PLUG, 12POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Surface Mount

SENSOR CONN, M12, PLUG, 12POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Surface Mount

Supplier's Site
Sensor Conn, M12, Plug, 12Pos, Smt; Product Range Erni - Te Connectivity - 50AK8316 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 12Pos, Smt; Product Range Erni - Te Connectivity
50AK8316
Sensor Conn, M12, Plug, 12Pos, Smt; Product Range Erni - Te Connectivity 50AK8316
SENSOR CONN, M12, PLUG, 12POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Surface Mount

SENSOR CONN, M12, PLUG, 12POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Surface Mount

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 494518-E 494518-E 2684-494518-ECT-ND 50AK8317
Product Name Standard Circular Connectors Connectors Unreviewed Circular Connector Assemblies Sensor Conn, M12, Plug, 12Pos, Smt; Product Range Erni - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Insert, Male Pins
Termination Surface Mount
Mounting Board Mount Surface Mount Straight Surface Mount
Unlock Full Specs
to access all available technical data