Molex Pluggable Connector Assemblies 5010141474

Description
14 Position Cradlecon Plug Connector Solder Surface Mount, Right Angle
Request a Quote Datasheet
Description
14 Position Cradlecon Plug Connector Solder Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 5010141474-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
5010141474-ND
Pluggable Connector Assemblies 5010141474-ND
14 Position Cradlecon Plug Connector Solder Surface Mount, Right Angle

14 Position Cradlecon Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
SMD Electronic Connector - 443-5010141474 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
443-5010141474
SMD Electronic Connector 443-5010141474
CONN PLUG 14POS SLD R/A SMD Product overview: 5010141474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5010141474 can be used for catalog matching and distributor lookup.

CONN PLUG 14POS SLD R/A SMD Product overview: 5010141474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5010141474 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies Package: Box Product Status: Active Mounting Style: SMD/SMT Color: Black Current Rating: 400 mA Housing Material: Thermoplastic (TP) Product Type: I/O Connectors Voltage Rating: 30 V

Manufacturer: Molex
Category: Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Package: Box
Product Status: Active
Mounting Style: SMD/SMT
Color: Black
Current Rating: 400 mA
Housing Material: Thermoplastic (TP)
Product Type: I/O Connectors
Voltage Rating: 30 V

Buy Now Datasheet
Pluggable Connectors - 5010141474 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
5010141474
Pluggable Connectors 5010141474
CONN PLUG 14POS SLD R/A SMD

CONN PLUG 14POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5010141474-ND 443-5010141474 5010141474
Product Name Pluggable Connector Assemblies SMD Electronic Connector Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies Pluggable Connectors
Connector Type Plug
Mounting Surface Mount, Right Angle SMD/SMT
Number of Contacts 14 #
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-10400000AALF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Connectors, Interconnects - Terminals - Turret Connectors - 1363995-1502-2 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
4 suppliers