Manufacturer: Molex
Win Source Part Number: 814184-5010833010
Packaging: Reel
Number of Positions: 30
Mounting Style: SMD
Features: Shielded, Solder Retention
Connector Type: Receptacle
Contact Type: Center Strip Contact
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Copper Alloy
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical
Insulation Material: Plastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.016" (0.40mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 8.00μin (0.203μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 16.0μin (0.41μm)
Insulation Color: Black
Insulation Height: 0.049"
Temperature Range - Operating: -30°C ~ 75°C
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A per Contact
"30 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold"
30 Pos Vertical Header, 0.4mm Pitch, Gold Plated, Surface Mount Product overview: 5010833010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5010833010 can be used for catalog matching and distributor lookup.
CONN RCPT 30POS 0.016 GOLD SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 814184-5010833010 | WM20773TR-ND | 315-5010833010 | 5010833010 |
| Product Name | Rectangular Connectors - 5010833010 | Headers, Receptacles, Female Sockets | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Solder | Solder | Solder | |
| Mounting | SMD | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts | 30 volts |