Molex Headers, Male Pins 5011904027

Description
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM14430DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM14430DKR-ND
Headers, Male Pins WM14430DKR-ND
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM14430CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM14430CT-ND
Headers, Male Pins WM14430CT-ND
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM14430TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM14430TR-ND
Headers, Male Pins WM14430TR-ND
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

Buy Now Datasheet
Rectangular Connectors - 5011904027 - 126435-5011904027 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5011904027
126435-5011904027
Rectangular Connectors - 5011904027 126435-5011904027
Manufacturer: Molex, LLC Win Source Part Number: 126435-5011904027 Packaging: Reel - TR Number of Positions: 40 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Mated Stacking Heights: 6.8mm Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: SMD (SMT) Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.9μin (0.10μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.105" (2.66mm) Insulation Height: 0.213" (5.40mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 126435-5011904027
Packaging: Reel - TR
Number of Positions: 40
Features: Pick and Place, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Mated Stacking Heights: 6.8mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: SMD (SMT)
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.9μin (0.10μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.105" (2.66mm)
Insulation Height: 0.213" (5.40mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-5011904027
SMD Electronic Connector 314-5011904027
CONN HEADER SMD 40POS 1MM Product overview: 5011904027 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5011904027 can be used for catalog matching and distributor lookup.

CONN HEADER SMD 40POS 1MM Product overview: 5011904027 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5011904027 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM14430DKR-ND 126435-5011904027 314-5011904027
Product Name Headers, Male Pins Rectangular Connectors - 5011904027 SMD Electronic Connector
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data