Keystone Electronics Corp. Quick Connects, Quick Disconnect Connectors 4928TR

Description
"0.240"" (6.10mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.240"" (6.10mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 36-4928CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-4928CT-ND
Quick Connects, Quick Disconnect Connectors 36-4928CT-ND
"0.240"" (6.10mm) Quick Connect Male Solder Connector Non-Insulated"

"0.240"" (6.10mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 36-4928TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-4928TR-ND
Quick Connects, Quick Disconnect Connectors 36-4928TR-ND
"0.240"" (6.10mm) Quick Connect Male Solder Connector Non-Insulated"

"0.240"" (6.10mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm X 0.81Mm, Tr; Product Range Keystone - 11AC0580 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm X 0.81Mm, Tr; Product Range Keystone
11AC0580
Male Disconnect, 6.35Mm X 0.81Mm, Tr; Product Range Keystone 11AC0580
MALE DISCONNECT, 6.35MM X 0.81MM, TR; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM X 0.81MM, TR; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-4928CT-ND 11AC0580
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm X 0.81Mm, Tr; Product Range Keystone
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28634-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50016-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Mounting Through Hole
View Details