80 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle ZD
ZD BACKPLANE CONN, RCPT, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts;
ZD COONECTOR, 2.0 MM HARD METRIC
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1603-ND | 78AC5793 | 500-080-225-A02 |
| Product Name | Hard Metric, Standard | Zd Backplane Conn, Rcpt, 80Pos, 2.5Mm; Product Range Edac | Backplane Connectors - Specialized |
| Connector Type | Receptacle, Female Sockets | ||
| Mounting | Board Edge, Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | ||
| Contact Pitch | 2.49 mm (0.0980 inch) |