TE Connectivity FFC Connectors 487925-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Type : Socket Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 500 Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latch PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Zero Insertion Force (ZIF) Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Type : Socket Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 500 Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latch PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Zero Insertion Force (ZIF) Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 487925-8 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
487925-8
FFC Connectors 487925-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Type : Socket Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 500 Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latch PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Zero Insertion Force (ZIF) Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 11
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Type : Socket

Dimensions


  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 500
  • Operating Voltage (VAC) : 150

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Vertical
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Latch
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 15

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Connector Assembly
  • Insertion Force Type : Zero Insertion Force (ZIF)

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
FFC / FPC - 487925-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
487925-8
FFC / FPC 487925-8
11 ZIF LINE ASSY .100C/L

11 ZIF LINE ASSY .100C/L

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 487925-8-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
487925-8-ND
FFC, FPC (Flat Flexible) Connector Assemblies 487925-8-ND
"11 Position FFC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole"

"11 Position FFC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 487925-8 487925-8 487925-8-ND
Product Name FFC Connectors FFC / FPC FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type Wire to Board Connector FPC / FFC
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data