DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2450 2500 2550 2600 2650 2700 2750 2760 2770 2780 2790 2800 2807 2808 2809 2810 2811 2812 2813 2814 2815 2816 2817 2818 2819 2820 2830 2840 2850 2860 2870 2900 2950 3000 3050 3100 3150 3235
Product Name Notes
1 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
1 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
1.5 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
10 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense, Moisture Resistant Thick Film
10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Thick Film
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Thick Film
10 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense, Moisture Resistant Thick Film
100 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
100 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
100 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
100 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
102 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
105 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
107 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
110 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
113 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
12 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
15 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
190 mOhms ±5% 200W Thick Film Chassis Mount Resistor
2 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
2.2 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense, Moisture Resistant Thick Film
20 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Thick Film
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Thick Film
200 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
200 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense, Moisture Resistant Thick Film
22 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
24 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Thick Film
25 Ohms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
27 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense, Moisture Resistant Thick Film
3.9 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
3.9 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
33 mOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense, Moisture Resistant Thick Film
330 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
39 Ohms ±5% 200W Thick Film Chassis Mount Resistor
4.7 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
4.7 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
43 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense, Moisture Resistant Thick Film
46 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
47 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Thick Film
47 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
470 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
5 Ohms ±5% 200W Thick Film Chassis Mount Resistor
5 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
50 mOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
50 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
500 mOhms ±5% 100W Thick Film Chassis Mount Resistor
500 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
51 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Thick Film
56 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
68 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense, Moisture Resistant Thick Film
68 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Thick Film
68 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
68 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
680 mOhms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
75 Ohms ±5% 200W Thick Film Chassis Mount Resistor
750 mOhms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
91 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Thick Film
Chassis Mount Resistor
Chip Resistor
RTO 50 C U51 1% TU50 E1
RTO 50 F 110U 5% TU50 E1
RTO 50 F 175U 5% TU50 E1
RTO 50 F 1U6 1% TU50 E1
RTO 50 F 200U 5% TU50 E1
RTO 50 F 39K 5% TU50 E1
RTO 50 F 4U32 1% TU50 E1
RTO 50 F 56U 1% TU50 E1
RTO 50 F 650U 1% TU50 E1
RTO 50 F 7U 5% TU50 E1
RTOP 100 150K 10% V BO10 E
RTOP 100 15K 5% V BO10 E
RTOP 100 1M 10% V BO10 E
RTOP 100 200U 1% V BO10 E
RTOP 100 2K 5% V BO10 E
RTOP 100 30U 5% V BO10 E
RTOP 100 400U 10% V BO10 E
RTOP 100 56U 1% V BO10 E
RTOP 200 500U 5% V BO10 E
Through Hole Resistor

<< Prev Next >>