RTOP 100 400U 10% V BO10 E
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-RTOP100V4000KB-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | SOT-227-4, miniBLOC |
| Tolerance | 10 +/- % |