Vishay Precision Group 0.5 Ohm 50W TO-220 Resistor RTO050FR5000JTE1

Description
Res Thick Film 0.5 Ohm 5% 50W 500ppm/C Molded TO-220 RDL Tube Product overview: RTO050FR5000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050FR5000JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0.5 Ohm 5% 50W 500ppm/C Molded TO-220 RDL Tube Product overview: RTO050FR5000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050FR5000JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 Ohm 50W TO-220 Resistor - 53-RTO050FR5000JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 Ohm 50W TO-220 Resistor
53-RTO050FR5000JTE1
0.5 Ohm 50W TO-220 Resistor 53-RTO050FR5000JTE1
Res Thick Film 0.5 Ohm 5% 50W 500ppm/C Molded TO-220 RDL Tube Product overview: RTO050FR5000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050FR5000JTE1 can be used for catalog matching and distributor lookup.

Res Thick Film 0.5 Ohm 5% 50W 500ppm/C Molded TO-220 RDL Tube Product overview: RTO050FR5000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050FR5000JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RT50J-.50-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-.50-ND
Through Hole Resistors RT50J-.50-ND
500 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

500 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 0.5 Ohm, 50W, 5%; Resistance Vishay - 70M2436 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.5 Ohm, 50W, 5%; Resistance Vishay
70M2436
Thick Film Resistor Power, 0.5 Ohm, 50W, 5%; Resistance Vishay 70M2436
THICK FILM RESISTOR POWER, 0.5 OHM, 50W, 5%; Resistance:0.5ohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.5 OHM, 50W, 5%; Resistance:0.5ohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-RTO050FR5000JTE1 RT50J-.50-ND 70M2436
Product Name 0.5 Ohm 50W TO-220 Resistor Through Hole Resistors Thick Film Resistor Power, 0.5 Ohm, 50W, 5%; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220 TO-220-2 TO-220
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details