Vishay Precision Group Chassis Mount Resistors RTOP200VSR500JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RTOP200VSR500JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RTOP200VSR500JB-ND
Chassis Mount Resistors 716-RTOP200VSR500JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Rtop 200 U5 5% Vs Bo10 E / Box Vishay - 09N2810 - Newark, An Avnet Company
Chicago, IL, United States
Rtop 200 U5 5% Vs Bo10 E / Box Vishay
09N2810
Rtop 200 U5 5% Vs Bo10 E / Box Vishay 09N2810
RTOP 200 U5 5% VS BO10 e / BOX

RTOP 200 U5 5% VS BO10 e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTOP200VSR500JB-ND 09N2810
Product Name Chassis Mount Resistors Rtop 200 U5 5% Vs Bo10 E / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details