Vishay Precision Group Chassis Mount Resistors RTOP200VR100JB

Description
Vishay RTOP200VR100JB
Request a Quote Datasheet
Description
Vishay RTOP200VR100JB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7891115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7891115
Chassis Mount Resistors 7891115
Vishay RTOP200VR100JB

Vishay RTOP200VR100JB

Supplier's Site
Chassis Mount Resistors - 7891115P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7891115P
Chassis Mount Resistors 7891115P
Vishay RTOP200VR100JB

Vishay RTOP200VR100JB

Supplier's Site
Chassis Mount Resistors - 716-RTOP200VR100JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RTOP200VR100JB-ND
Chassis Mount Resistors 716-RTOP200VR100JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RTOP200VR100JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RTOP200VR100JB
Chassis Mount Resistors RTOP200VR100JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Thick Film Resistor, 0.1 Ohm, 200W, 5%; Resistance Vishay - 70M2053 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1 Ohm, 200W, 5%; Resistance Vishay
70M2053
Thick Film Resistor, 0.1 Ohm, 200W, 5%; Resistance Vishay 70M2053
THICK FILM RESISTOR, 0.1 OHM, 200W, 5%; Resistance:0.1ohm; Product Range:RTO Series; Power Rating:5W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Element Type:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1 OHM, 200W, 5%; Resistance:0.1ohm; Product Range:RTO Series; Power Rating:5W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Element Type:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7891115 7891115P 716-RTOP200VR100JB-ND RTOP200VR100JB 70M2053
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Thick Film Resistor, 0.1 Ohm, 200W, 5%; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Planar SOT-227-4
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C 300 ±ppm/°C 300 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details