Vishay Precision Group Through Hole Resistors RTO050F15000JTE1

Description
1.5 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT50J-1.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-1.5K-ND
Through Hole Resistors RT50J-1.5K-ND
1.5 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

1.5 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
50W TO-220 Resistor - 53-RTO050F15000JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W TO-220 Resistor
53-RTO050F15000JTE1
50W TO-220 Resistor 53-RTO050F15000JTE1
Res Thick Film 1.5K Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F15000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F15000JTE1 can be used for catalog matching and distributor lookup.

Res Thick Film 1.5K Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F15000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F15000JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Rto Series, 1.5 Kohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay - 26M2686 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 1.5 Kohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay
26M2686
Through Hole Thick Film Resistor, Rto Series, 1.5 Kohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay 26M2686
Through Hole Thick Film Resistor, RTO Series, 1.5 kohm, 50 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 1.5 kohm, 50 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT50J-1.5K-ND 53-RTO050F15000JTE1 26M2686
Product Name Through Hole Resistors 50W TO-220 Resistor Through Hole Thick Film Resistor, Rto Series, 1.5 Kohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220 ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details