Vishay Precision Group 680 Ohm 50W TO-220 Resistor RTO050F680R0JTE1

Description
Res Thick Film 680 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F680R0JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F680R0JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 680 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F680R0JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F680R0JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680 Ohm 50W TO-220 Resistor - 53-RTO050F680R0JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680 Ohm 50W TO-220 Resistor
53-RTO050F680R0JTE1
680 Ohm 50W TO-220 Resistor 53-RTO050F680R0JTE1
Res Thick Film 680 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F680R0JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F680R0JTE1 can be used for catalog matching and distributor lookup.

Res Thick Film 680 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F680R0JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F680R0JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 716-RTO050F680R0JTE1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO050F680R0JTE1-ND
Through Hole Resistors 716-RTO050F680R0JTE1-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Resistors - 7891049P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891049P
Through Hole Resistors 7891049P
Vishay RTO050F680R0JTE1 Resistor

Vishay RTO050F680R0JTE1 Resistor

Supplier's Site
Through Hole Resistors - 7891049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891049
Through Hole Resistors 7891049
Vishay RTO050F680R0JTE1 Resistor

Vishay RTO050F680R0JTE1 Resistor

Supplier's Site
Through Hole Resistors - 1678910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678910
Through Hole Resistors 1678910
Vishay RTO050F680R0JTE1 Resistor

Vishay RTO050F680R0JTE1 Resistor

Supplier's Site
Res, Thick Film, 680R, 5%, 50W, To-220; Resistance Vishay - 70M2556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 50W, To-220; Resistance Vishay
70M2556
Res, Thick Film, 680R, 5%, 50W, To-220; Resistance Vishay 70M2556
RES, THICK FILM, 680R, 5%, 50W, TO-220; Resistance:680ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 50W, TO-220; Resistance:680ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-RTO050F680R0JTE1 716-RTO050F680R0JTE1-ND 7891049P 7891049 70M2556
Product Name 680 Ohm 50W TO-220 Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Thick Film, 680R, 5%, 50W, To-220; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging TO-220 TO-220-2 ThroughHole ThroughHole; To-220 TO-220
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers