Vishay Precision Group Through Hole Resistors RTO050F100R0JTE1

Description
Vishay RTO050F100R0JTE1 Resistor
Request a Quote Datasheet
Description
Vishay RTO050F100R0JTE1 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7891036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891036
Through Hole Resistors 7891036
Vishay RTO050F100R0JTE1 Resistor

Vishay RTO050F100R0JTE1 Resistor

Supplier's Site
Through Hole Resistors - 7891036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891036P
Through Hole Resistors 7891036P
Vishay RTO050F100R0JTE1 Resistor

Vishay RTO050F100R0JTE1 Resistor

Supplier's Site
Through Hole Resistors - 1622435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1622435
Through Hole Resistors 1622435
Vishay RTO050F100R0JTE1 Resistor

Vishay RTO050F100R0JTE1 Resistor

Supplier's Site
Through Hole Resistors - RT50J-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-100-ND
Through Hole Resistors RT50J-100-ND
100 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

100 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through-Hole 2.25 W 100 ohm TO-220 Resistor - 53-RTO050F100R0JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2.25 W 100 ohm TO-220 Resistor
53-RTO050F100R0JTE1
Through-Hole 2.25 W 100 ohm TO-220 Resistor 53-RTO050F100R0JTE1
RESISTOR, METAL GLAZE/THICK FILM, 2.25 W, 5 %, 150 ppm, 100 ohm, THROUGH HOLE MOUNT, TO-220, ROHS COMPLIANT Product overview: RTO050F100R0JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.25 W, 100 ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.25 W, 100 ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F100R0JTE1 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 2.25 W, 5 %, 150 ppm, 100 ohm, THROUGH HOLE MOUNT, TO-220, ROHS COMPLIANT Product overview: RTO050F100R0JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.25 W, 100 ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.25 W, 100 ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F100R0JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Rto Series, 100 Ohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay - 26M2690 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 100 Ohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay
26M2690
Through Hole Thick Film Resistor, Rto Series, 100 Ohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay 26M2690
Through Hole Thick Film Resistor, RTO Series, 100 ohm, 50 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 100 ohm, 50 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7891036 7891036P RT50J-100-ND 53-RTO050F100R0JTE1 26M2690
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 2.25 W 100 ohm TO-220 Resistor Through Hole Thick Film Resistor, Rto Series, 100 Ohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220-2 ThroughHole
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details