Res Thick Film 3.9 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F3R900JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F3R900JTE1 can be used for catalog matching and distributor lookup.
Vishay RTO050F3R900JTE1 Resistor
Vishay RTO050F3R900JTE1 Resistor
Vishay RTO050F3R900JTE1 Resistor
3.9 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
RES, THICK FILM, 3R9, 5%, 50W, TO-220; Resistance:3.9ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RTO050F3R900JTE1 | 7891008P | 7891008 | RT50J-3.9-ND | 70M2511 |
| Product Name | 3.9 Ohm 50W TO-220 Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, Thick Film, 3R9, 5%, 50W, To-220; Resistance Vishay |
| Technology / Construction | Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | TO-220 | ThroughHole | ThroughHole; To-220 | TO-220-2 | TO-220 |
| Resistance Range | 3.9 ohms | 3.9 ohms | 3.9 ohms | 3.9 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts |