Vishay Precision Group Through Hole Resistors RTO020FR4700JTE3

Description
470 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
470 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-.47-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-.47-ND
Through Hole Resistors RT20J-.47-ND
470 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

470 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1201403-RTO020FR4700JTE3
Resistors - Through Hole Resistors 1201403-RTO020FR4700JTE3
Win Source Part Number: 1201403-RTO020FR4700 JTE3 Category: Resistors>Through Hole Resistors Series: RTO 20 Features: Non-Inductive Package: Tube Height - Seated (Max): 0.606" (15.40mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 20W Composition: Thick Film Number of Terminations: 2 Resistance: 470 mOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.398" L x 0.177" W (10.10mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: RT20J-.47

Win Source Part Number: 1201403-RTO020FR4700JTE3
Category: Resistors>Through Hole Resistors
Series: RTO 20
Features: Non-Inductive
Package: Tube
Height - Seated (Max): 0.606" (15.40mm)
Standard Package: 50
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 mOhms
Package / Case: TO-220-2
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.398" L x 0.177" W (10.10mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: RT20J-.47

Buy Now Datasheet
0.47 OHM 20W TO220 Resistor - 53-RTO020FR4700JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47 OHM 20W TO220 Resistor
53-RTO020FR4700JTE3
0.47 OHM 20W TO220 Resistor 53-RTO020FR4700JTE3
RES 0.47 OHM 20W 5% TO220 Product overview: RTO020FR4700JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020FR4700JTE3 can be used for catalog matching and distributor lookup.

RES 0.47 OHM 20W 5% TO220 Product overview: RTO020FR4700JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020FR4700JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 0.47 Ohm 20W, 5%; Resistance Vishay - 70M2207 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.47 Ohm 20W, 5%; Resistance Vishay
70M2207
Thick Film Resistor Power, 0.47 Ohm 20W, 5%; Resistance Vishay 70M2207
THICK FILM RESISTOR POWER, 0.47 OHM 20W, 5%; Resistance:0.47ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.47 OHM 20W, 5%; Resistance:0.47ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT20J-.47-ND 1201403-RTO020FR4700JTE3 53-RTO020FR4700JTE3 70M2207
Product Name Through Hole Resistors Resistors - Through Hole Resistors 0.47 OHM 20W TO220 Resistor Thick Film Resistor Power, 0.47 Ohm 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220-2 TO-220
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers