Vishay Precision Group 50W TO-220 Resistor RTO050F10000JTE1

Description
Res Thick Film 1K Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F10000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F10000JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1K Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F10000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F10000JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W TO-220 Resistor - 53-RTO050F10000JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W TO-220 Resistor
53-RTO050F10000JTE1
50W TO-220 Resistor 53-RTO050F10000JTE1
Res Thick Film 1K Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F10000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F10000JTE1 can be used for catalog matching and distributor lookup.

Res Thick Film 1K Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F10000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F10000JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RT50J-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-1.0K-ND
Through Hole Resistors RT50J-1.0K-ND
1 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

1 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 1Kohm, 50W, 5%; Resistance Vishay - 70M2456 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 1Kohm, 50W, 5%; Resistance Vishay
70M2456
Thick Film Resistor Power, 1Kohm, 50W, 5%; Resistance Vishay 70M2456
THICK FILM RESISTOR POWER, 1KOHM, 50W, 5%; Resistance:1kohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 1KOHM, 50W, 5%; Resistance:1kohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-RTO050F10000JTE1 RT50J-1.0K-ND 70M2456
Product Name 50W TO-220 Resistor Through Hole Resistors Thick Film Resistor Power, 1Kohm, 50W, 5%; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220 TO-220-2 TO-220
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details