Vishay Precision Group Through Hole Resistors RTO050F56R00JTE1

Description
56 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
56 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT50J-56-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-56-ND
Through Hole Resistors RT50J-56-ND
56 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

56 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
56 Ohm 50W TO-220 Resistor - 53-RTO050F56R00JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 Ohm 50W TO-220 Resistor
53-RTO050F56R00JTE1
56 Ohm 50W TO-220 Resistor 53-RTO050F56R00JTE1
Res Thick Film 56 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F56R00JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F56R00JTE1 can be used for catalog matching and distributor lookup.

Res Thick Film 56 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F56R00JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F56R00JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7891024P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891024P
Through Hole Resistors 7891024P
Vishay RTO050F56R00JTE1 Resistor

Vishay RTO050F56R00JTE1 Resistor

Supplier's Site
Through Hole Resistors - 1678905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678905
Through Hole Resistors 1678905
Vishay RTO050F56R00JTE1 Resistor

Vishay RTO050F56R00JTE1 Resistor

Supplier's Site
Res, Thick Film, 56R, 5%, 50W, To-220; Resistance Vishay - 70M2548 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 50W, To-220; Resistance Vishay
70M2548
Res, Thick Film, 56R, 5%, 50W, To-220; Resistance Vishay 70M2548
RES, THICK FILM, 56R, 5%, 50W, TO-220; Resistance:56ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 50W, TO-220; Resistance:56ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT50J-56-ND 53-RTO050F56R00JTE1 7891024P 1678905 70M2548
Product Name Through Hole Resistors 56 Ohm 50W TO-220 Resistor Through Hole Resistors Through Hole Resistors Res, Thick Film, 56R, 5%, 50W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick film Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220 ThroughHole ThroughHole; To-220 TO-220
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details