The Thick Film Resistor, part number 70M2093, has a resistance value of 4.7 Ohms and a power rating of 200W. It features a tolerance of ±5% and operates effectively within a temperature range of -55 °C to +125 °C. The resistor is designed using thick film technology, which provides a high power-to-volume ratio and excellent overload capabilities. It has a temperature coefficient of ±150 ppm/°C, ensuring stable performance across varying temperatures. The resistor is housed in a standard SOT-227B package, facilitating easy mounting onto heatsinks. It is suitable for applications requiring reliable performance in demanding environments.
Res Thick Film 4.7 Ohm 5% 200W ±150ppm/°C SOT-227B Screw Bolt-On Box Product overview: RTOP200V4R70JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 Ohm, 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RTOP200V4R70JB can be used for catalog matching and distributor lookup.
Chassis Mount Resistor
THICK FILM RESISTOR, 4.7 OHM, 200W, 5%; Resistance:4.7ohm; Product Range:RTO Series; Power Rating:5W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
SFERNICE FIXED RESISTORS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7891137 | 7891137P | 54-RTOP200V4R70JB | 716-RTOP200V4R70JB-ND | 70M2093 | RTOP200V4R70JB |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | 4.7 Ohm 200W Resistor | Chassis Mount Resistors | Thick Film Resistor, 4.7 Ohm, 200W, 5%; Resistance Vishay | Chassis Mount Resistors |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | |||
| Mounting / Packaging | Screw Terminals; Planar | Planar | SOT-227B | SOT-227-4 | ||
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 4.7 ohms | 4.7 ohms |