RTOP200 Power Resistor 200W 100R
RTOP200 Power Resistor 200W 100R
RTOP200 Power Resistor 200W 100R
Chassis Mount Resistor
SFERNICE FIXED RESISTORS
THICK FILM RESISTOR, 100 OHM, 200W, 5%; Resistance:100ohm; Product Range:RTOP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7891128P | 7891128 | 716-RTOP200V1000JB-ND | RTOP200V1000JB | 70M2064 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Thick Film Resistor, 100 Ohm, 200W, 5%; Resistance Vishay |
| Category / Application | Power Applications | Power Applications | General Use | ||
| Mounting / Packaging | Planar | Screw Terminals; Planar | SOT-227-4, miniBLOC | ||
| Resistance Range | 100 ohms | 100 ohms | |||
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | |
| Power Rating | 200 watts | 200 watts | 200 watts |