Through Hole Resistor
RES, THICK FILM, 82R, 5%, 50W, TO-220; Resistance:82ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RTO050F82R00JTE1-ND | 70M2566 |
| Product Name | Through Hole Resistors | Res, Thick Film, 82R, 5%, 50W, To-220; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | TO-220 | |
| Resistance Range | 82 ohms |