Vishay Precision Group Chassis Mount Resistors RTOP100V15R0JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RTOP100V15R0JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RTOP100V15R0JB-ND
Chassis Mount Resistors 716-RTOP100V15R0JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Rtop 100 15U 5% V Bo10 E / Box Vishay - 70M2022 - Newark, An Avnet Company
Chicago, IL, United States
Rtop 100 15U 5% V Bo10 E / Box Vishay
70M2022
Rtop 100 15U 5% V Bo10 E / Box Vishay 70M2022
RTOP 100 15U 5% V BO10 e / BOX

RTOP 100 15U 5% V BO10 e / BOX

Supplier's Site
Chassis Mount Resistors - RTOP100V15R0JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RTOP100V15R0JB
Chassis Mount Resistors RTOP100V15R0JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RTOP100V15R0JB-ND 70M2022 RTOP100V15R0JB
Product Name Chassis Mount Resistors Rtop 100 15U 5% V Bo10 E / Box Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details