Vishay Precision Group Through Hole Resistors RTO050FR5000FTE1

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO050FR5000FTE1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO050FR5000FTE1-ND
Through Hole Resistors 716-RTO050FR5000FTE1-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, Thick Film, 0R5, 1%, 50W, To-220; Resistance Vishay - 70M2435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R5, 1%, 50W, To-220; Resistance Vishay
70M2435
Res, Thick Film, 0R5, 1%, 50W, To-220; Resistance Vishay 70M2435
RES, THICK FILM, 0R5, 1%, 50W, TO-220; Resistance:0.5ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 0R5, 1%, 50W, TO-220; Resistance:0.5ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO050FR5000FTE1-ND 70M2435
Product Name Through Hole Resistors Res, Thick Film, 0R5, 1%, 50W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details