Chassis Mount Resistor
THICK FILM RESISTOR, 0.47 OHM, 200W, 5%; Resistance:0.47ohm; Product Range:RTOP Series; Power Rating:5W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes
SFERNICE FIXED RESISTORS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7891119P | 7891119 | 716-RTOP200VR470JB-ND | 70M2055 | RTOP200VR470JB |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Thick Film Resistor, 0.47 Ohm, 200W, 5%; Resistance Vishay | Chassis Mount Resistors |
| Mounting / Packaging | Planar | Screw Terminals; Planar | |||
| Resistance Range | 0.4700 ohms | 0.4700 ohms | |||
| Temperature Coefficient | 300 ±ppm/°C | 300 ±ppm/°C | 300 ±ppm/°C | ||
| Power Rating | 200 watts | 5 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS |