Vishay RTO020FR1000JTE3 Resistor
Vishay RTO020FR1000JTE3 Resistor
Vishay RTO020FR1000JTE3 Resistor
Res Thick Film 0.1 Ohm 5% 20W ±250ppm/°C Molded TO-220 RDL Tube Product overview: RTO020FR1000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020FR1000JTE3 can be used for catalog matching and distributor lookup.
100 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Win Source Part Number: 1182221-RTO020FR1000
Category: Resistors>Through Hole Resistors
Series: RTO 20
Features: Non-Inductive
Package: Tube
Height - Seated (Max): 0.606" (15.40mm)
Standard Package: 50
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: TO-220-2
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.398" L x 0.177" W (10.10mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: RT20J-.10
THICK FILM RESISTOR POWER, 0.1 OHM, 20W, 5%; Resistance:0.1ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:250V; Resistor Element Type:Thick Film; No. of Pins:2 RoHS Compliant: Yes
Through Hole Thick Film Resistor, RTO Series, 0.1 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7891226P | 7891226 | 53-RTO020FR1000JTE3 | RT20J-.10-ND | 1182221-RTO020FR1000JTE3 | 70M2192 | 26M2666 |
| Product Name | Through Hole Resistors | Through Hole Resistors | 0.1 Ohm 20W TO-220 Resistor | Through Hole Resistors | Resistors - Through Hole Resistors | Thick Film Resistor Power, 0.1 Ohm, 20W, 5%; Resistance Vishay | Through Hole Thick Film Resistor, Rto Series, 0.1 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay |
| Mounting / Packaging | ThroughHole | ThroughHole; To-220 | TO-220 | TO-220-2 | TO-220 | ThroughHole | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | |||
| Power Rating | 20 watts | 20 watts | 20 watts | 20 watts | 20 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Technology / Construction | Thick film | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |