Vishay Precision Group Through Hole Resistors RTO050F220R0JTE1

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO050F220R0JTE1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO050F220R0JTE1-ND
Through Hole Resistors 716-RTO050F220R0JTE1-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, Thick Film, 220R, 5%, 50W, To-220; Resistance Vishay - 70M2495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 50W, To-220; Resistance Vishay
70M2495
Res, Thick Film, 220R, 5%, 50W, To-220; Resistance Vishay 70M2495
RES, THICK FILM, 220R, 5%, 50W, TO-220; Resistance:220ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 50W, TO-220; Resistance:220ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO050F220R0JTE1-ND 70M2495
Product Name Through Hole Resistors Res, Thick Film, 220R, 5%, 50W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details