Chassis Mount Resistor
SFERNICE FIXED RESISTORS
THICK FILM RESISTOR, 470 OHM, 200W, 5%; Resistance:470ohm; Product Range:RTOP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RTOP200V4700JB-ND | RTOP200V4700JB | 70M2098 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Thick Film Resistor, 470 Ohm, 200W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Resistance Range | 470 ohms | ||
| Tolerance | 5 +/- % |