Vishay Precision Group Through Hole Resistors RTO020FR0680JTE3

Description
68 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
68 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-.068-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-.068-ND
Through Hole Resistors RT20J-.068-ND
68 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

68 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 0.068 Ohm 20W 5%; Resistance Vishay - 70M2186 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.068 Ohm 20W 5%; Resistance Vishay
70M2186
Thick Film Resistor Power, 0.068 Ohm 20W 5%; Resistance Vishay 70M2186
THICK FILM RESISTOR POWER, 0.068 OHM 20W 5%; Resistance:0.068ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.068 OHM 20W 5%; Resistance:0.068ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RT20J-.068-ND 70M2186
Product Name Through Hole Resistors Thick Film Resistor Power, 0.068 Ohm 20W 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Resistance Range 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details