47 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Res Thick Film 47 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F47R00JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F47R00JTE1 can be used for catalog matching and distributor lookup.
Through Hole Thick Film Resistor, RTO Series, 47 ohm, 50 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes
RES, THICK FILM, 47R, 5%, 50W, TO-220; Resistance:47ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:500V; Resistor Element Type:Thick Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RT50J-47-ND | 53-RTO050F47R00JTE1 | 26M2698 | 70M2532 |
| Product Name | Through Hole Resistors | 47 Ohm 50W TO-220 Resistor | Through Hole Thick Film Resistor, Rto Series, 47 Ohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay | Res, Thick Film, 47R, 5%, 50W, To-220; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | TO-220-2 | TO-220 | ThroughHole | TO-220 |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms |