Samsung Electro-Mechanics Chip Resistor - Surface Mount RU1005FR027CS

Description
27 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RU1005FR027CS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RU1005FR027CS-ND
Chip Resistor - Surface Mount RU1005FR027CS-ND
27 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense, Moisture Resistant Thick Film

27 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RU1005FR027CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RU1005FR027CS
Chip Resistor - Surface Mount RU1005FR027CS
RES 0.027 OHM 1% 1/8W 0402

RES 0.027 OHM 1% 1/8W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RU1005FR027CS-ND RU1005FR027CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0270 ohms 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details