Vishay Precision Group Chassis Mount Resistors RTOP200V1R00JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RTOP200V1R00JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RTOP200V1R00JB-ND
Chassis Mount Resistors 716-RTOP200V1R00JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7891134P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7891134P
Chassis Mount Resistors 7891134P
Vishay RTOP200V1R00JB

Vishay RTOP200V1R00JB

Supplier's Site
Chassis Mount Resistors - 7891134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7891134
Chassis Mount Resistors 7891134
Vishay RTOP200V1R00JB

Vishay RTOP200V1R00JB

Supplier's Site
Chassis Mount Resistors - 1678725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1678725
Chassis Mount Resistors 1678725
Vishay RTOP200V1R00JB

Vishay RTOP200V1R00JB

Supplier's Site
Chassis Mount Resistors - RTOP200V1R00JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RTOP200V1R00JB
Chassis Mount Resistors RTOP200V1R00JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Thick Film Resistor, 1 Ohm, 200W, 5%; Resistance Vishay - 70M2059 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1 Ohm, 200W, 5%; Resistance Vishay
70M2059
Thick Film Resistor, 1 Ohm, 200W, 5%; Resistance Vishay 70M2059
THICK FILM RESISTOR, 1 OHM, 200W, 5%; Resistance:1ohm; Product Range:RTOP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 1 OHM, 200W, 5%; Resistance:1ohm; Product Range:RTOP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 716-RTOP200V1R00JB-ND 7891134P 7891134 RTOP200V1R00JB 70M2059
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Thick Film Resistor, 1 Ohm, 200W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging SOT-227-4, miniBLOC Planar Screw Terminals; Planar
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details