Vishay Precision Group Chip Resistor - Surface Mount RTO050C150R0FTE1

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-RTO050C150R0FTE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-RTO050C150R0FTE1-ND
Chip Resistor - Surface Mount 716-RTO050C150R0FTE1-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Res, Thick Film, 150R, 1%, 500V, To-220; Resistance Vishay - 32M6204 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 500V, To-220; Resistance Vishay
32M6204
Res, Thick Film, 150R, 1%, 500V, To-220; Resistance Vishay 32M6204
RES, THICK FILM, 150R, 1%, 500V, TO-220; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50W; Resistor Case / Package:TO-220; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:RTO50 Series RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 500V, TO-220; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50W; Resistor Case / Package:TO-220; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:RTO50 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO050C150R0FTE1-ND 32M6204
Product Name Chip Resistor - Surface Mount Res, Thick Film, 150R, 1%, 500V, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details