Samsung Electro-Mechanics Chip Resistor - Surface Mount RU2012FR020CS

Description
20 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
20 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-6157-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-6157-2-ND
Chip Resistor - Surface Mount 1276-6157-2-ND
20 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Thick Film

20 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RU2012FR020CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RU2012FR020CS
Chip Resistor - Surface Mount RU2012FR020CS
RES 0.02 OHM 1% 1/3W 0805

RES 0.02 OHM 1% 1/3W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 1276-6157-2-ND RU2012FR020CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data