Vishay Intertechnology, Inc. Through Hole Resistors RTO050FR0500JTE1

Description
50 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
50 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT50J-.050-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-.050-ND
Through Hole Resistors RT50J-.050-ND
50 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

50 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 0.05 Ohm 50W, 5%; Resistance Vishay - 70M2421 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.05 Ohm 50W, 5%; Resistance Vishay
70M2421
Thick Film Resistor Power, 0.05 Ohm 50W, 5%; Resistance Vishay 70M2421
THICK FILM RESISTOR POWER, 0.05 OHM 50W, 5%; Resistance:0.05ohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.05 OHM 50W, 5%; Resistance:0.05ohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RT50J-.050-ND 70M2421
Product Name Through Hole Resistors Thick Film Resistor Power, 0.05 Ohm 50W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details