Vishay Precision Group 0.2 OHM 50W TO220 Resistor RTO050FR2000JTE1

Description
RES 0.2 OHM 50W 5% TO220 Product overview: RTO050FR2000JTE1 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050FR2000JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.2 OHM 50W 5% TO220 Product overview: RTO050FR2000JTE1 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050FR2000JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2 OHM 50W TO220 Resistor - 53-RTO050FR2000JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2 OHM 50W TO220 Resistor
53-RTO050FR2000JTE1
0.2 OHM 50W TO220 Resistor 53-RTO050FR2000JTE1
RES 0.2 OHM 50W 5% TO220 Product overview: RTO050FR2000JTE1 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050FR2000JTE1 can be used for catalog matching and distributor lookup.

RES 0.2 OHM 50W 5% TO220 Product overview: RTO050FR2000JTE1 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050FR2000JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RT50J-.20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-.20-ND
Through Hole Resistors RT50J-.20-ND
200 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

200 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 0.2 Ohm, 50W, 5%; Resistance Vishay - 70M2429 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.2 Ohm, 50W, 5%; Resistance Vishay
70M2429
Thick Film Resistor Power, 0.2 Ohm, 50W, 5%; Resistance Vishay 70M2429
THICK FILM RESISTOR POWER, 0.2 OHM, 50W, 5%; Resistance:0.2ohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.2 OHM, 50W, 5%; Resistance:0.2ohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-RTO050FR2000JTE1 RT50J-.20-ND 70M2429
Product Name 0.2 OHM 50W TO220 Resistor Through Hole Resistors Thick Film Resistor Power, 0.2 Ohm, 50W, 5%; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220-2 TO-220
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Operating DC Voltage 500 volts 300 volts
Operating AC Voltage 500 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers