Vishay RTO050F2R200JTE1 Resistor
Vishay RTO050F2R200JTE1 Resistor
Vishay RTO050F2R200JTE1 Resistor
2.2 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
RESISTOR, METAL GLAZE/THICK FILM, 2.25 W, 5 %, 150 ppm, 2.2 ohm, THROUGH HOLE MOUNT, TO-220, ROHS COMPLIANT Product overview: RTO050F2R200JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.25 W, 2.2 ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.25 W, 2.2 ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F2R200JTE1 can be used for catalog matching and distributor lookup.
RES, THICK FILM, 2R2, 5%, 50W, TO-220; Resistance:2.2ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7891005P | 7891005 | RT50J-2.2-ND | 53-RTO050F2R200JTE1 | 70M2483 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 2.25 W 2.2 ohm TO-220 Resistor | Res, Thick Film, 2R2, 5%, 50W, To-220; Resistance Vishay |
| Mounting / Packaging | ThroughHole | ThroughHole; To-220 | TO-220-2 | TO-220 | |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | |
| Power Rating | 50 watts | 50 watts | 50 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) |