Vishay Precision Group Through Hole Resistors RTO020FR5000JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO020FR5000JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO020FR5000JTE3-ND
Through Hole Resistors 716-RTO020FR5000JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Thick Film Resistor Power, 0.5 Ohm, 50W, 5%; Resistance Vishay - 70M2210 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.5 Ohm, 50W, 5%; Resistance Vishay
70M2210
Thick Film Resistor Power, 0.5 Ohm, 50W, 5%; Resistance Vishay 70M2210
THICK FILM RESISTOR POWER, 0.5 OHM, 50W, 5%; Resistance:0.5ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.5 OHM, 50W, 5%; Resistance:0.5ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO020FR5000JTE3-ND 70M2210
Product Name Through Hole Resistors Thick Film Resistor Power, 0.5 Ohm, 50W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers