Vishay Precision Group Through-Hole 2.25 W 4700 ohm TO-220 Resistor RTO050F47000JTE1

Description
RESISTOR, METAL GLAZE/THICK FILM, 2.25 W, 5 %, 150 ppm, 4700 ohm, THROUGH HOLE MOUNT, TO-220, ROHS COMPLIANT Product overview: RTO050F47000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.25 W, 4700 ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.25 W, 4700 ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F47000JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL GLAZE/THICK FILM, 2.25 W, 5 %, 150 ppm, 4700 ohm, THROUGH HOLE MOUNT, TO-220, ROHS COMPLIANT Product overview: RTO050F47000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.25 W, 4700 ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.25 W, 4700 ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F47000JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2.25 W 4700 ohm TO-220 Resistor - 53-RTO050F47000JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2.25 W 4700 ohm TO-220 Resistor
53-RTO050F47000JTE1
Through-Hole 2.25 W 4700 ohm TO-220 Resistor 53-RTO050F47000JTE1
RESISTOR, METAL GLAZE/THICK FILM, 2.25 W, 5 %, 150 ppm, 4700 ohm, THROUGH HOLE MOUNT, TO-220, ROHS COMPLIANT Product overview: RTO050F47000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.25 W, 4700 ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.25 W, 4700 ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F47000JTE1 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 2.25 W, 5 %, 150 ppm, 4700 ohm, THROUGH HOLE MOUNT, TO-220, ROHS COMPLIANT Product overview: RTO050F47000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.25 W, 4700 ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.25 W, 4700 ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F47000JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RT50J-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-4.7K-ND
Through Hole Resistors RT50J-4.7K-ND
4.7 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

4.7 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 4K7, 5%, 50W, To-220; Resistance Vishay - 70M2537 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 50W, To-220; Resistance Vishay
70M2537
Res, Thick Film, 4K7, 5%, 50W, To-220; Resistance Vishay 70M2537
RES, THICK FILM, 4K7, 5%, 50W, TO-220; Resistance:4.7kohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 50W, TO-220; Resistance:4.7kohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Rto Series, 4.7 Kohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay - 26M2697 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 4.7 Kohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay
26M2697
Through Hole Thick Film Resistor, Rto Series, 4.7 Kohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay 26M2697
Through Hole Thick Film Resistor, RTO Series, 4.7 kohm, 50 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 4.7 kohm, 50 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RTO050F47000JTE1 RT50J-4.7K-ND 70M2537 26M2697
Product Name Through-Hole 2.25 W 4700 ohm TO-220 Resistor Through Hole Resistors Res, Thick Film, 4K7, 5%, 50W, To-220; Resistance Vishay Through Hole Thick Film Resistor, Rto Series, 4.7 Kohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details